Canon logo

Canon imageRUNNER ADVANCE DX C357i Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73061
Info modified on:
30 May 2023, 12:06:34
Short summary description Canon imageRUNNER ADVANCE DX C357i Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C357i, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Gray

Long summary description Canon imageRUNNER ADVANCE DX C357i Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C357i. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.