Canon logo

Canon imagePROGRAF iPF750 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67382
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon imagePROGRAF iPF750 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF750, 2400 x 1200 DPI, Black, Cyan, Magenta, Pigment matte black, Yellow, 28s, PF-04, A0 (841 x 1189 mm), 10", 14", 17", 24" B2 (20.28"/515 mm), A1 (23.38"/594mm), A0 (33.11"841mm), 36"

Long summary description Canon imagePROGRAF iPF750 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF750. Maximum resolution: 2400 x 1200 DPI, Printing colors: Black, Cyan, Magenta, Pigment matte black, Yellow, Print speed (normal quality): 28s. Maximum print size: A0 (841 x 1189 mm), Media types supported: 10", 14", 17", 24" B2 (20.28"/515 mm), A1 (23.38"/594mm), A0 (33.11"841mm), 36", ISO A-series sizes (A0...A9): A0, A1, A2. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T/TX. Internal memory: 256 MB, Built-in processor: L-COA, Sound power level (standby): 35 dB. Power consumption (PowerSave): 1 W, Power consumption (standby): 5 W, Power consumption (typical): 140 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.