Canon logo

Canon PIXMA iP 3600 inkjet printer Color 9600 x 2400 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61183
Info modified on:
29 Jan 2020, 15:33:06
Short summary description Canon PIXMA iP 3600 inkjet printer Color 9600 x 2400 DPI A4:

Canon PIXMA iP 3600, Color, 9600 x 2400 DPI, A4, 17 ppm

Long summary description Canon PIXMA iP 3600 inkjet printer Color 9600 x 2400 DPI A4:

Canon PIXMA iP 3600. Color. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.