Canon PIXMA TS5051, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White
Canon PIXMA TS5051. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White