Canon Digital IXUS 800 IS, 6 MP, 1/2.5", CCD, 4x, 165 g, Silver
Canon Digital IXUS 800 IS. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Weight: 165 g. Product color: Silver