Canon logo

Canon LiDE 25 Flatbed scanner 1200 x 2400 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79252
Info modified on:
04 Apr 2019, 08:02:53
Short summary description Canon LiDE 25 Flatbed scanner 1200 x 2400 DPI:

Canon LiDE 25, 216 x 297 mm, 1200 x 2400 DPI, 19200 x 19200 DPI, 48 bit, Flatbed scanner, CIS

Long summary description Canon LiDE 25 Flatbed scanner 1200 x 2400 DPI:

Canon LiDE 25. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Enhanced scan resolution: 19200 x 19200 DPI. Scanner type: Flatbed scanner. Sensor type: CIS. Power consumption (typical): 2.5 W, Power consumption (standby): 1.4 W. Weight: 1.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.