Candy logo

Candy GVF 1413LWHC7-47 washing machine Front-load 13 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60158
Info modified on:
14 Mar 2024, 18:30:26
Short summary description Candy GVF 1413LWHC7-47 washing machine Front-load 13 kg 1400 RPM White:

Candy GVF 1413LWHC7-47, Front-load, 13 kg, A, 80 dB, 1400 RPM, 183 kWh

Long summary description Candy GVF 1413LWHC7-47 washing machine Front-load 13 kg 1400 RPM White:

Candy GVF 1413LWHC7-47. Loading type: Front-load. Drum capacity: 13 kg, Spin-drying class: A, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 183 kWh, Annual water consumption washing: 13000 L. Product color: White. Width: 600 mm, Depth: 665 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.