Candy logo

Candy GV4 137TWHC3-01 washing machine Front-load 7 kg 1300 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60276
Info modified on:
27 May 2024, 12:01:56
Short summary description Candy GV4 137TWHC3-01 washing machine Front-load 7 kg 1300 RPM White:

Candy GV4 137TWHC3-01, Front-load, 7 kg, B, 74 dB, 1300 RPM, 175 kWh

Long summary description Candy GV4 137TWHC3-01 washing machine Front-load 7 kg 1300 RPM White:

Candy GV4 137TWHC3-01. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.