Candy logo

Candy GV 137D3/1 washing machine Front-load 7 kg 1300 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51693
Info modified on:
30 Dec 2021, 15:00:36
Short summary description Candy GV 137D3/1 washing machine Front-load 7 kg 1300 RPM White:

Candy GV 137D3/1, Front-load, 7 kg, B, 76 dB, 1300 RPM, 197 kWh

Long summary description Candy GV 137D3/1 washing machine Front-load 7 kg 1300 RPM White:

Candy GV 137D3/1. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 58 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 197 kWh, Annual water consumption washing: 9600 L. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.