Candy logo

Candy CTDF 1206 washing machine Top-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77248
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CTDF 1206 washing machine Top-load 6 kg 1200 RPM White:

Candy CTDF 1206, Top-load, 6 kg, B, 1200 RPM, White

Long summary description Candy CTDF 1206 washing machine Top-load 6 kg 1200 RPM White:

Candy CTDF 1206. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.