Candy CFMEE 2850, 3 kg/24h, White
Candy CFMEE 2850. Door hinge: Right. Fridge net capacity: 130 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 54 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 161 kWh. Product color: White