Candy logo

Candy CDS2D35X dishwasher Semi built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68650
Info modified on:
27 May 2024, 12:23:01
Short summary description Candy CDS2D35X dishwasher Semi built-in 13 place settings:

Candy CDS2D35X, Semi built-in, Full size (60 cm), Black, Stainless steel, Upper, 13 place settings, 46 dB

Long summary description Candy CDS2D35X dishwasher Semi built-in 13 place settings:

Candy CDS2D35X. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel color: Black, Stainless steel. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Night, Turbo. Feet adjustment: 8 cm. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.935 kWh, AC input voltage: 230 V. Width: 598 mm, Depth: 550 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.