Candy logo

Candy CDI 2D52B2 dishwasher Fully built-in 15 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101199
Info modified on:
27 May 2024, 12:34:37
Short summary description Candy CDI 2D52B2 dishwasher Fully built-in 15 place settings:

Candy CDI 2D52B2, Fully built-in, Full size (60 cm), Black, Buttons, LCD, Basket

Long summary description Candy CDI 2D52B2 dishwasher Fully built-in 15 place settings:

Candy CDI 2D52B2. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 15 place settings, Noise level: 43 dB, Dishwashing programs: Auto, Eco, Night, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.94 kWh, Power consumption (off): 0.45 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 270 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.