Candy logo

Candy CCV 200 GL wine cooler Compressor wine cooler Freestanding Black 40 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84271
Info modified on:
27 May 2024, 13:46:28
Short summary description Candy CCV 200 GL wine cooler Compressor wine cooler Freestanding Black 40 bottle(s):

Candy CCV 200 GL, Compressor wine cooler, Freestanding, 40 bottle(s), Interior light, Black

Long summary description Candy CCV 200 GL wine cooler Compressor wine cooler Freestanding Black 40 bottle(s):

Candy CCV 200 GL. Appliance placement: Freestanding, Housing color: Black, Inner color: Black. Bottles capacity: 40 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 7 - 19 °C. Lamp type: LED. Annual energy consumption: 197 kWh, Energy usage: 0.54 kWh/24h, AC input voltage: 220 - 240 V. Width: 500 mm, Depth: 590 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.