Candy logo

Candy CHICS 5184XN Freestanding 262 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23083
Info modified on:
05 Nov 2024, 12:53:28
Short summary description Candy CHICS 5184XN Freestanding 262 L E Stainless steel:

Candy CHICS 5184XN, 262 L, ST, 40 dB, 3.2 kg/24h, E, Stainless steel

Long summary description Candy CHICS 5184XN Freestanding 262 L E Stainless steel:

Candy CHICS 5184XN. Total net capacity: 262 L. Door hinge: Right. Climate class: ST, Noise level: 40 dB. Fridge net capacity: 191 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 71 L, Freezing capacity: 3.2 kg/24h. Energy efficiency class: E, Annual energy consumption: 210 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.