Candy logo

Candy Divo CKRTOS 544RH combi-fridge Freestanding 124 L Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11828
Info modified on:
27 May 2024, 15:45:04
Short summary description Candy Divo CKRTOS 544RH combi-fridge Freestanding 124 L Red:

Candy Divo CKRTOS 544RH, 124 L, Freestanding, 40 dB, N-ST, 2 kg/24h, Red

Long summary description Candy Divo CKRTOS 544RH combi-fridge Freestanding 124 L Red:

Candy Divo CKRTOS 544RH. Appliance placement: Freestanding, Product color: Red, Door hinge: Right. Total net capacity: 124 L, Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 109 L, Fridge gross capacity: 110 L, Lamp type: Incandescent. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 139 kWh, Energy usage: 0.38 kWh/24h, Power source: Electric

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.