Candy logo

Candy FPP 607 X 55 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44268
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy FPP 607 X 55 L Stainless steel:

Candy FPP 607 X, Electric, 55 L, Stainless steel, Sensor, Digital, 220 - 240 V

Long summary description Candy FPP 607 X 55 L Stainless steel:

Candy FPP 607 X. Oven type: Electric, Total oven(s) interior capacity: 55 L. Product color: Stainless steel, Control type: Sensor. Timer type: Digital. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 595 mm, Depth: 530 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.