Candy logo

Candy GVS C9DCRG-80 tumble dryer Freestanding Front-load 9 kg Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29222
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Candy GVS C9DCRG-80 tumble dryer Freestanding Front-load 9 kg Anthracite:

Candy GVS C9DCRG-80, Freestanding, Front-load, Condensation, Anthracite, Rotary, Touch, Left

Long summary description Candy GVS C9DCRG-80 tumble dryer Freestanding Front-load 9 kg Anthracite:

Candy GVS C9DCRG-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 9 kg, Condensation efficiency class (old): C, Drying programs: Wool. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy consumption: 5.2 kWh, Annual energy consumption: 617 kWh, Heat source: Electric. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.