Candy Smart CST 27LE/1-S, Top-load, 7 kg, C, 78 dB, 1200 RPM, F
Candy Smart CST 27LE/1-S. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 78 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 410 mm, Depth: 600 mm, Height: 860 mm. Energy efficiency class: F