Candy logo

Candy GrandÓ Vita GVSW45485TWHC/5S washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17398
Info modified on:
27 May 2024, 14:34:43
Short summary description Candy GrandÓ Vita GVSW45485TWHC/5S washer dryer Freestanding Front-load White:

Candy GrandÓ Vita GVSW45485TWHC/5S, Front-load, Freestanding, White, Left, Chrome, Black

Long summary description Candy GrandÓ Vita GVSW45485TWHC/5S washer dryer Freestanding Front-load White:

Candy GrandÓ Vita GVSW45485TWHC/5S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy consumption washing & drying per cycle: 5.44 kWh, AC input voltage: 220 - 240 V, Power plug type: Type F (CEE 7/4). Candy technologies (clothes care): Mix Power System Plus. Depth: 450 mm, Width: 600 mm, Weight: 63 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.