CamPart Travel logo

CamPart Travel HC-0915 camping trolley 103 L Olive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69513
Info modified on:
14 Mar 2024, 19:51:18
Short summary description CamPart Travel HC-0915 camping trolley 103 L Olive:

CamPart Travel HC-0915, Olive, Polyester, Steel, Powder, 70 kg, 103 L

Long summary description CamPart Travel HC-0915 camping trolley 103 L Olive:

CamPart Travel HC-0915. Product color: Olive, Cover material: Polyester, Frame material: Steel. Volume: 103 L, Width: 480 mm, Depth: 905 mm. Package width: 235 mm, Package depth: 435 mm, Package height: 805 mm. Master (outer) case weight: 12.5 kg, Master (outer) case length: 435 mm, Master (outer) case width: 235 mm

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.