CamPart Travel logo

CamPart Travel CH-0653 foot rest Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56345
Info modified on:
29 Jun 2024, 11:42:23
End of life date:
25 Jun 2024
Short summary description CamPart Travel CH-0653 foot rest Black:

CamPart Travel CH-0653, Black, Aluminum, Polyester, 515 mm, 970 mm, 460 mm, 12 cm

Long summary description CamPart Travel CH-0653 foot rest Black:

CamPart Travel CH-0653. Product color: Black, Material: Aluminum, Polyester. Width: 515 mm, Depth: 970 mm, Height: 460 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.