Buffalo logo

Buffalo DriveStation Duo disk array 2 TB Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45318
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo DriveStation Duo disk array 2 TB Black:

Buffalo DriveStation Duo, 2 TB, HDD, Serial ATA II, 3.5", 2 kg, Black

Long summary description Buffalo DriveStation Duo disk array 2 TB Black:

Buffalo DriveStation Duo. Total installed storage capacity: 2 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 86 mm, Depth: 204 mm, Height: 127 mm, Weight: 2 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.