Brother logo

Brother PRINKG pen refill 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121622
Info modified on:
17 Mar 2025, 07:04:43
Short summary description Brother PRINKG pen refill 1 pc(s):

Brother PRINKG, Green, 1 pc(s), 28 mm, 28 mm, 100 mm, 47 g

Long summary description Brother PRINKG pen refill 1 pc(s):

Brother PRINKG. Product color: Green. Quantity per pack: 1 pc(s). Width: 28 mm, Depth: 28 mm, Height: 100 mm. Pallet height: 12.5 cm, Pallet weight: 116.4 kg, Number of cartons per pallet: 240 pc(s). Package weight: 58 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.