Brother logo

Brother HL-5250DN B/W printer 1200 x 1200 DPI A4

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103734
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother HL-5250DN B/W printer 1200 x 1200 DPI A4:

Brother HL-5250DN B/W printer, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Brother HL-5250DN B/W printer 1200 x 1200 DPI A4:

Brother HL-5250DN B/W printer. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.