Braun logo

Braun CareStyle 3 IS 3041 2400 W 2 L Eloxal soleplate Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86938
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun CareStyle 3 IS 3041 2400 W 2 L Eloxal soleplate Silver:

Braun CareStyle 3 IS 3041, 2400 W, 310 g/min, Eloxal soleplate, 5 bar, 2 L, 120 g/min

Long summary description Braun CareStyle 3 IS 3041 2400 W 2 L Eloxal soleplate Silver:

Braun CareStyle 3 IS 3041. Iron power: 2400 W, Steam boost performance: 310 g/min, Soleplate type: Eloxal soleplate. Width: 180 mm, Depth: 360 mm, Height: 280 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.