Braun BNC014, Digital alarm clock, White, LCD, AA, 211 mm, 211 mm
Braun BNC014. Type: Digital alarm clock, Product color: White. Display type: LCD. Battery type: AA. Width: 211 mm, Height: 211 mm, Depth: 23 mm. Quantity per pack: 1 pc(s)