Braun logo

Braun Satin-Hair 5 ST 560 Straightening iron Warm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98670
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Satin-Hair 5 ST 560 Straightening iron Warm Black:

Braun Satin-Hair 5 ST 560, Straightening iron, Warm, 200 °C, 40 s, Black, 105 mm

Long summary description Braun Satin-Hair 5 ST 560 Straightening iron Warm Black:

Braun Satin-Hair 5 ST 560. Type: Straightening iron, Technology: Warm, Temperature (max): 200 °C. Product color: Black. Width: 105 mm, Depth: 200 mm, Height: 270 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.