Bosch logo

Bosch Serie 6 WVG30461GB washing machine Front-load 8 kg 1500 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61814
Info modified on:
14 Mar 2024, 19:24:17
Short summary description Bosch Serie 6 WVG30461GB washing machine Front-load 8 kg 1500 RPM White:

Bosch Serie 6 WVG30461GB, Front-load, 8 kg, B, 74 dB, 1500 RPM, White

Long summary description Bosch Serie 6 WVG30461GB washing machine Front-load 8 kg 1500 RPM White:

Bosch Serie 6 WVG30461GB. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1500 RPM. Product color: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.