Bosch logo

Bosch WTY87701 tumble dryer Freestanding Front-load 8 kg A++ Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97534
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Bosch WTY87701 tumble dryer Freestanding Front-load 8 kg A++ Silver, White:

Bosch WTY87701, Freestanding, Front-load, Heat pump, Silver, White, Rotary, Touch, 112 L

Long summary description Bosch WTY87701 tumble dryer Freestanding Front-load 8 kg A++ Silver, White:

Bosch WTY87701. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Towel, Synthetics. Energy efficiency class: A++, Energy consumption: 1.84 kWh, Annual energy consumption: 232 kWh. Depth: 634 mm, Width: 597 mm, Height: 842 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.