Bosch logo

Bosch Serie 4 WTA73200ES tumble dryer Freestanding Front-load C White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30741
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Bosch Serie 4 WTA73200ES tumble dryer Freestanding Front-load C White:

Bosch Serie 4 WTA73200ES, Freestanding, Front-load, White, Buttons, Rotary, Right, LED

Long summary description Bosch Serie 4 WTA73200ES tumble dryer Freestanding Front-load C White:

Bosch Serie 4 WTA73200ES. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drying programs: Mix, Sport, Timed, Quick, Towel, Minimum spin speed: 600 RPM, Maximum spin speed: 1400 RPM. Delay start (max): 24 h. Energy efficiency class: C, Annual energy consumption: 504 kWh, Connected load: 2000 W. Depth: 601 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.