Bosch logo

Bosch TAT 3A 004 2 slice(s) 980 W Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29622
Info modified on:
09 Jan 2024, 08:46:13
Short summary description Bosch TAT 3A 004 2 slice(s) 980 W Red:

Bosch TAT 3A 004, 2 slice(s), Red, Plastic, 980 W, 220 - 240 V, 50 - 60 Hz

Long summary description Bosch TAT 3A 004 2 slice(s) 980 W Red:

Bosch TAT 3A 004. Number of slices: 2 slice(s), Product color: Red, Housing material: Plastic. Power: 980 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 1 m, Width: 200 mm, Depth: 430 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.