Bosch Serie 6 SMV6ZCX49E, Fully built-in, Full size (60 cm), White, Stainless steel, Touch, 1.75 m
Bosch Serie 6 SMV6ZCX49E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door color: White. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Feet adjustment: 6 cm. Energy efficiency class: C, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 75 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm