Bosch logo

Bosch SMV40M30EU dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45253
Info modified on:
14 Mar 2024, 18:43:41
Short summary description Bosch SMV40M30EU dishwasher Fully built-in 13 place settings:

Bosch SMV40M30EU, Fully built-in, Stainless steel, LED, 1.7 m, 1.4 m, 1.7 m

Long summary description Bosch SMV40M30EU dishwasher Fully built-in 13 place settings:

Bosch SMV40M30EU. Appliance placement: Fully built-in, Control panel color: Stainless steel, Display type: LED. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.03 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package dimensions (WxDxH): 660 x 680 x 870 mm, Package weight: 40 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.