Bosch logo

Bosch SGS09T03EU Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34810
Info modified on:
31 Dec 2021, 12:39:17
Short summary description Bosch SGS09T03EU Freestanding 12 place settings:

Bosch SGS09T03EU, Freestanding, Stainless steel, Black, Buttons, 1.7 m, 1.4 m

Long summary description Bosch SGS09T03EU Freestanding 12 place settings:

Bosch SGS09T03EU. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Black. Number of place settings: 12 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Pre-wash, Quick. Backlight color: Blue. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2300 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.