Bosch logo

Bosch PIF672FB1E hob Stainless steel, White Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113478
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch PIF672FB1E hob Stainless steel, White Built-in Zone induction hob 4 zone(s):

Bosch PIF672FB1E, Stainless steel, White, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PIF672FB1E hob Stainless steel, White Built-in Zone induction hob 4 zone(s):

Bosch PIF672FB1E. Product color: Stainless steel, White, Appliance placement: Built-in, Hob type: Zone induction hob. Certification: AENOR, CE. Control type: Touch, Control position: Top front. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 606 mm, Depth: 527 mm, Height: 51 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.