Bosch logo

Bosch MUM54270DE food processor 900 W 3.9 L Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81497
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch MUM54270DE food processor 900 W 3.9 L Silver, White:

Bosch MUM54270DE, 3.9 L, Silver, White, 1.1 m, Operation, 3 discs, 220 - 240 V

Long summary description Bosch MUM54270DE food processor 900 W 3.9 L Silver, White:

Bosch MUM54270DE. Bowl capacity: 3.9 L, Product color: Silver, White, Cord length: 1.1 m. Bowl material: Stainless steel. Power: 900 W. Width: 282 mm, Depth: 280 mm, Height: 271 mm. Package weight: 9.9 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.