Bosch logo

Bosch MUM46A1GB food processor 550 W 3.9 L Anthracite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9718
Info modified on:
09 Feb 2022, 13:58:44
Long product name Bosch MUM46A1GB food processor 550 W 3.9 L Anthracite:

MUM46A1GB - 500 W

Bosch MUM46A1GB food processor 550 W 3.9 L Anthracite:

Compact yet versatile this Bosch Food Mixer is great at mixing the heaviest of bread doughs, as well as blending, chopping and slicing. With a robust stainless steel bowl, 4 speed settings, and 9 attachments you could not ask for a better helper in the kitchen.

Short summary description Bosch MUM46A1GB food processor 550 W 3.9 L Anthracite:

Bosch MUM46A1GB, 3.9 L, Anthracite, 1.2 m, Plastic, 550 W, 5.49 kg

Long summary description Bosch MUM46A1GB food processor 550 W 3.9 L Anthracite:

Bosch MUM46A1GB. Bowl capacity: 3.9 L, Product color: Anthracite, Cord length: 1.2 m. Housing material: Plastic. Power: 550 W. Weight: 5.49 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.