Bosch logo

Bosch LC1-UM12E8 loudspeaker White Wired 12 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51702
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch LC1-UM12E8 loudspeaker White Wired 12 W:

Bosch LC1-UM12E8, 1.0 channels, Wired, 12 W, 55 - 20000 Hz, 418 Ω, White

Long summary description Bosch LC1-UM12E8 loudspeaker White Wired 12 W:

Bosch LC1-UM12E8. Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 12 W, Frequency range: 55 - 20000 Hz, Impedance: 418 Ω, Sensitivity: 100 dB. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.