Bosch logo

Bosch HBN43W350 oven 53 L 2350 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91353
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Bosch HBN43W350 oven 53 L 2350 W Stainless steel:

Bosch HBN43W350, Electric, 53 L, 2350 W, 53 L, 2350 W, Stainless steel

Long summary description Bosch HBN43W350 oven 53 L 2350 W Stainless steel:

Bosch HBN43W350. Oven type: Electric, Total oven(s) interior capacity: 53 L, Total oven power: 2350 W. Product color: Stainless steel, Control type: Rotary, Control position: Front. Clock type: Electronic. Energy consumption (conventional): 0.85 kWh, Energy consumption (forced convection): 0.79 kWh, Connected load: 2350 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 57.5 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.