Bosch logo

Bosch HBG632BS1 oven 71 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100070
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Bosch HBG632BS1 oven 71 L Stainless steel:

Bosch HBG632BS1, Large, Electric, 71 L, 71 L, Built-in, Stainless steel

Long summary description Bosch HBG632BS1 oven 71 L Stainless steel:

Bosch HBG632BS1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.87 kWh. Installation compartment width: 56.8 cm, Installation compartment depth: 55 cm, Installation compartment height: 59.5 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.