Bosch logo

Bosch DHU632U cooker hood Semi built-in (pull out) White 340 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15586
Info modified on:
04 Apr 2019, 05:03:09
Short summary description Bosch DHU632U cooker hood Semi built-in (pull out) White 340 m³/h:

Bosch DHU632U, 340 m³/h, Recirculating, Semi built-in (pull out), White, Metal, 1 pc(s)

Long summary description Bosch DHU632U cooker hood Semi built-in (pull out) White 340 m³/h:

Bosch DHU632U. Maximum extraction power: 340 m³/h, Type of extraction: Recirculating. Type: Semi built-in (pull out), Product color: White. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Width: 598 mm, Depth: 510 mm, Height: 140 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.