Bosch logo

Bosch Serie 6 DDD96AM60 cooker hood Downdraft Black, Stainless steel 690 m³/h

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44407
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Bosch Serie 6 DDD96AM60 cooker hood Downdraft Black, Stainless steel 690 m³/h:

Bosch Serie 6 DDD96AM60, 690 m³/h, Ducted/Recirculating, A, A, D, 59 dB

Long summary description Bosch Serie 6 DDD96AM60 cooker hood Downdraft Black, Stainless steel 690 m³/h:

Bosch Serie 6 DDD96AM60. Maximum extraction power: 690 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Downdraft, Product color: Black, Stainless steel, Housing material: Stainless steel, Tempered glass. Grease filter type: Aluminum, Number of filters: 1 pc(s). Bulb power: 7 W, Number of bulbs: 1 bulb(s), Bulb type: LED. Annual energy consumption: 63.3 kWh, Connected load: 267 W, Motor power: 260 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.