Bosch logo

Bosch BGC2U230 vacuum 1.4 L Cylinder vacuum Dry 2300 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76607
Info modified on:
09 Jan 2024, 08:36:58
Short summary description Bosch BGC2U230 vacuum 1.4 L Cylinder vacuum Dry 2300 W Bagless:

Bosch BGC2U230, 2300 W, Cylinder vacuum, Dry, Bagless, 1.4 L, HEPA

Long summary description Bosch BGC2U230 vacuum 1.4 L Cylinder vacuum Dry 2300 W Bagless:

Bosch BGC2U230. Maximum input power: 2300 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.