Bosch logo

Bosch GBH 2400 Professional 790 W SDS Plus

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41570
Info modified on:
30 May 2023, 12:03:19
Short summary description Bosch GBH 2400 Professional 790 W SDS Plus:

Bosch GBH 2400 Professional, SDS Plus, Black, Blue, Red, 2.6 cm, 2.7 J, 4000 bpm, 8 - 16 mm

Long summary description Bosch GBH 2400 Professional 790 W SDS Plus:

Bosch GBH 2400 Professional. Chuck type: SDS Plus, Product color: Black, Blue, Red. Drilling diameter in concrete (max): 2.6 cm, Impact energy (max): 2.7 J, Impact rate: 4000 bpm. Power source: AC, Input power: 790 W, AC input voltage: 220 - 240 V. Weight: 2.8 kg, Width: 367 mm, Height: 210 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.