Bosch logo

Bosch PSR 1200 1.4 kg Black, Green

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69792
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch PSR 1200 1.4 kg Black, Green:

Bosch PSR 1200, Pistol grip drill, Black, Green, 2 cm, 1 cm, 700 RPM, 26 N⋅m

Long summary description Bosch PSR 1200 1.4 kg Black, Green:

Bosch PSR 1200. Product design: Pistol grip drill, Product color: Black, Green. Drilling diameter in wood (max): 2 cm, Drilling diameter in steel (max): 1 cm, Idle speed (1st gear): 700 RPM. Power source: Battery, Battery voltage: 12 V. Weight: 1.4 kg. Vibration emission: 2.5 m/s²

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.