Bosch logo

Bosch GSR ProDrive 250 RPM

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19430
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch GSR ProDrive 250 RPM:

Bosch GSR ProDrive, 250 RPM, 5 mm, Battery, 3.6 V, Lithium-Ion (Li-Ion), 1 h

Long summary description Bosch GSR ProDrive 250 RPM:

Bosch GSR ProDrive. Idle speed (max): 250 RPM, Screw diameter (max): 5 mm. Power source: Battery, Battery voltage: 3.6 V, Battery technology: Lithium-Ion (Li-Ion). Weight: 500 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.