Blomberg logo

Blomberg FRM 1970 A+ freezer Chest freezer Freestanding 350 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25929
Info modified on:
22 Feb 2023, 14:59:32
Short summary description Blomberg FRM 1970 A+ freezer Chest freezer Freestanding 350 L White:

Blomberg FRM 1970 A+, 350 L, 22 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Blomberg FRM 1970 A+ freezer Chest freezer Freestanding 350 L White:

Blomberg FRM 1970 A+. Freezer net capacity: 350 L, Climate class: SN-T, Freezing capacity: 22 kg/24h, Storage time during power failure: 67 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 299 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.