BenQ logo

BenQ EX3203R computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Gray

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9072
Info modified on:
20 Mar 2025, 18:26:27
Short summary description BenQ EX3203R computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Gray:

BenQ EX3203R, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Gray

Long summary description BenQ EX3203R computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Gray:

BenQ EX3203R. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.