Beko logo

Beko WTA 9712 XSWR washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59812
Info modified on:
25 Feb 2025, 13:36:54
Short summary description Beko WTA 9712 XSWR washing machine Front-load 9 kg 1400 RPM White:

Beko WTA 9712 XSWR, Front-load, 9 kg, B, 75 dB, 1400 RPM, B

Long summary description Beko WTA 9712 XSWR washing machine Front-load 9 kg 1400 RPM White:

Beko WTA 9712 XSWR. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 600 mm, Depth: 640 mm, Height: 840 mm. Energy efficiency class: B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.